EN
  • EN
  • DE

MC34164P

Part No MC34164P
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830415-MC34164P
Ultra Librarian 3D Model Ultra Librarian MC34164P CAD Model

Description

ON Semiconductor MC34164P Microprocessor Supervisory Circuit

The ON Semiconductor MC34164P is a microprocessor supervisory circuit designed to monitor the power supply and system health of digital systems. It is a crucial component for ensuring the reliable operation of microprocessor-based systems, particularly in applications where power failures can lead to data loss or hardware damage. This device is widely used across various industries, including computing, telecommunications, and industrial control systems.

Key Features:

  • Precision Voltage Monitoring: The MC34164P provides precise monitoring of the power supply voltage. It is designed to detect out-of-tolerance power supply conditions and assert a reset signal to the microprocessor, thus preventing erroneous operation.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered applications where power efficiency is a priority.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, providing additional control and flexibility for system maintenance or debugging.
  • Guaranteed Reset Output: The reset output is guaranteed to remain active with Vcc as low as 1.0V, ensuring the microprocessor remains in the reset state until the power supply has stabilized.
  • Versatile Operating Range: The MC34164P operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with a broad array of microprocessors and digital systems.

Applications:

  • Computers and Servers
  • Embedded Systems
  • Telecommunication Equipment
  • Industrial Control Systems
  • Portable/Battery-Powered Devices

With its robust feature set, the ON Semiconductor MC34164P is an essential component for system designers who require a reliable supervisory function to enhance system stability and safety. Its compact DIP-8 package allows for easy integration into a wide range of designs, offering a solution that is both space-saving and efficient. Whether it's preventing data corruption during unexpected power down scenarios or providing a controlled environment for system boot-up, the MC34164P ensures that digital systems operate within their intended parameters for optimal performance and longevity.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess