EN
  • EN
  • DE

HTF202T1

Part No HTF202T1
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825163-HTF202T1
Ultra Librarian 3D Model Ultra Librarian HTF202T1 CAD Model

Description

ON Semiconductor's HTF202T1: A Robust Thermal Management Solution

Introducing the HTF202T1 from ON Semiconductor, a state-of-the-art thermal interface material designed for efficient heat dissipation in a wide range of electronic applications. This innovative product is engineered to meet the high-performance demands of today's compact and high-power density electronic devices.

The HTF202T1 is a phase change material (PCM) that excels in thermal management by transitioning from a solid to a liquid state at a predetermined temperature. This unique property enables it to conform perfectly to the surfaces it interfaces with, ensuring maximal thermal transfer. The material's phase change occurs at 50°C, providing a low thermal impedance and filling in the microscopic gaps and voids between the heat source and the heat sink or chassis.

With its exceptional wettability and conformability, the HTF202T1 ensures minimal contact resistance, which is crucial for maintaining optimal device performance and longevity. This product is especially suited for applications such as power supplies, automotive electronics, LED lighting, and computer processors, where efficient heat dissipation is critical.

ON Semiconductor's HTF202T1 comes in a convenient sheet form, making it easy to apply and handle during the manufacturing process. Its inherent tackiness eliminates the need for additional adhesive layers, which can often introduce unwanted thermal resistance. This feature streamlines the assembly process, reducing both time and cost.

Environmental sustainability is a key consideration in the design of the HTF202T1. The material is RoHS compliant, ensuring that it meets the strictest environmental standards and regulations. This commitment to environmental responsibility makes the HTF202T1 an ideal choice for companies looking to minimize their ecological footprint while maintaining high performance in their products.

In summary, the HTF202T1 from ON Semiconductor is a highly efficient and reliable solution for thermal management challenges. Its phase change properties, ease of use, and environmental compliance make it a top choice for engineers and manufacturers seeking to enhance the performance and durability of their electronic devices.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess