EN
  • EN
  • DE

MC34184DR

Part No MC34184DR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222968-MC34184DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34184DR CAD Model

Description

ON Semiconductor MC34184DR High-Speed Operational Amplifiers

The ON Semiconductor MC34184DR is a high-performance operational amplifier designed to deliver superior speed and stability while maintaining low power consumption. This product is particularly well-suited for high-fidelity and audio applications, as well as for signal conditioning in data acquisition systems, and various other high-speed integrators and amplifiers in a wide range of electronic circuits.

Key Features:

  • High Slew Rate: The MC34184DR offers a high slew rate of 10 V/µs, which ensures fast response times and is ideal for rapidly changing signals.
  • Wide Bandwidth: With a bandwidth of 4.5 MHz, this operational amplifier can handle a broad range of frequencies, making it versatile for multiple applications.
  • Low Input Offset Voltage: Its low input offset voltage minimizes error in signal amplification, ensuring accurate reproduction of the input signal.
  • Low Input Bias Current: The device features a low input bias current, which is essential for high-impedance applications and reduces the effect of circuit loading.
  • Single or Dual Supply Operation: The MC34184DR can operate from a single supply or dual supplies, providing flexibility in various circuit designs and simplifying power management.
  • Large Output Voltage Swing: This operational amplifier can output voltages close to the supply rails, maximizing the dynamic range in applications.

Applications:

  • Audio Processing
  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • High-Speed Integrators
  • Analog to Digital Converters

The MC34184DR comes in a SOIC-8 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh conditions, making it a preferred choice for engineers and designers looking for an op-amp that can deliver consistent results.

With its combination of speed, precision, and low power consumption, the ON Semiconductor MC34184DR operational amplifier is an excellent choice for any application requiring a high-quality, high-speed op-amp.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
ESMT
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $1.3456
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.2913

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess