EN
  • EN
  • DE

MC44605P

Part No MC44605P
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO PWM 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage - Operating 7.5 V to 18 V
Frequency - Switching Up to 250kHz
Fault Protection Current Limiting, Over Voltage, Short Circuit
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 16-PDIP
Win Source Part Number 105316-MC44605P
Ultra Librarian 3D Model Ultra Librarian MC44605P CAD Model

Description

The MC44605P is a versatile and high-performance Power Supply Controller designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This integrated circuit is specifically engineered to cater to the demanding requirements of switched-mode power supplies (SMPS) and is widely utilized in various applications such as consumer electronics, telecommunication devices, and industrial systems.

Key Features

  • High Flexibility: The MC44605P offers a wide range of operating frequencies, making it suitable for different design specifications and allowing for customization to meet specific application needs.
  • Enhanced Efficiency: With its advanced control methodology, the device ensures efficient power conversion, which translates to energy savings and reduced heat dissipation.
  • Protection Mechanisms: It includes various protection features such as overvoltage, overcurrent, and thermal shutdown, safeguarding the power supply and the end equipment from potential damage caused by abnormal operating conditions.
  • Reduced Component Count: The integration of multiple functions within a single chip results in a reduction in the number of external components required, leading to a more compact design and lower production costs.

Applications

  • Desktop and laptop power supplies
  • Telecommunication equipment
  • Consumer electronics such as TVs and audio systems
  • Industrial power systems

Technical Specifications

The MC44605P is encapsulated in a PDIP-16 package, which is conducive for through-hole mounting on printed circuit boards. Its operating temperature range is from 0°C to +70°C, which is suitable for commercial grade applications. The device's built-in oscillator can be externally adjusted, providing designers with the flexibility to set the desired switching frequency.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC44605P is no exception. It undergoes rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. Customers can trust in the MC44605P for their critical power management needs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess