EN
  • EN
  • DE

MC54HC393J

Part No MC54HC393J
Manufacturer ON Semiconductor
Description Dual 4-Stage Binary Ripple Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218796-MC54HC393J
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC54HC393J CAD Model

Description

ON Semiconductor MC54HC393J Integrated Circuit

The ON Semiconductor MC54HC393J is a high-performance integrated circuit that is part of the HC family, known for its high-speed CMOS technology. This particular chip is a dual binary counter, specifically designed for use in sophisticated digital systems where precision and reliability are of paramount importance. It operates with a supply voltage range of 2V to 6V, making it versatile for various applications and compatible with TTL levels.

Key Features

  • Technology: The device utilizes advanced high-speed CMOS technology, providing a significant advantage in terms of speed performance compared to traditional CMOS counterparts.
  • Dual Counter: The MC54HC393J contains two 4-stage ripple-carry binary counters, which can be used independently or cascaded to create an 8-stage counter for extended count range.
  • Supply Voltage: With a broad supply voltage range from 2V to 6V, this component is suitable for battery-operated devices as well as standard 5V digital systems.
  • Output Current: High output current capability allows for driving multiple loads, providing flexibility in connecting to other components within a circuit.
  • Standard Pin Configuration: The 14-pin package aligns with industry standards, ensuring easy integration into existing designs without the need for specialized sockets or boards.

Applications

The MC54HC393J is ideal for a wide array of applications where precise counting is required. These include:

  • Time Delay Generators
  • Frequency Dividers
  • Counter/Timer Devices
  • Sequence Controllers
  • Event Counters in Embedded Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC54HC393J is no exception. The device is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. It is suitable for commercial-grade applications and can operate within an extended temperature range, making it a reliable choice for industrial environments.

In summary, the MC54HC393J from ON Semiconductor is a versatile, high-speed binary counter chip that offers designers a reliable and efficient solution for a variety of counting applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess