EN
  • EN
  • DE

MC74AC04DG

Part No MC74AC04DG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Inverter IC 6 Channel - 14-SOIC
Manufacturer ON Semiconductor
Series 74AC
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MC74AC04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74AC04DG-ND, MC74AC04DGOS
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883567-MC74AC04DG
Ultra Librarian 3D Model Ultra Librarian MC74AC04DG CAD Model

Description

ON Semiconductor MC74AC04DG: Hex Inverter

The ON Semiconductor MC74AC04DG is a high-performance, advanced CMOS hex inverter integrated circuit designed to deliver fast and efficient logic inversion with minimal power consumption. This versatile component is an essential building block for a wide range of digital applications, from simple logic gates to complex computing systems.

Key Features

  • Logic Type: Inverter - The MC74AC04DG consists of six independent inverters, providing the ability to invert six separate input signals.
  • Supply Voltage Range: 2V to 6V - This wide operating voltage range allows the device to be used in various systems with different power requirements, ensuring compatibility and flexibility.
  • High Output Current: The device can source or sink up to 24mA of output current, making it suitable for driving multiple loads or interfacing with other logic families.
  • High-Speed Operation: With a propagation delay time typically less than 8.5ns at 5V, the MC74AC04DG ensures rapid signal processing for time-sensitive applications.
  • Operating Temperature Range: The device operates effectively over an industrial temperature range from -40°C to +85°C, assuring reliable performance under varying environmental conditions.

Package and Quality

The MC74AC04DG is offered in a SOIC-14 package, which is a small-outline integrated circuit with 14 leads. This compact form factor is ideal for space-constrained applications while providing adequate lead spacing for easy soldering and handling. ON Semiconductor is committed to high-quality standards, and the MC74AC04DG is no exception, meeting stringent quality control measures to ensure device integrity and performance.

Applications

Due to its versatility, the MC74AC04DG can be used in a variety of applications, including:

  • Signal processing
  • Logic level conversion
  • Oscillator circuits
  • Waveform generation
  • Glitch-free power-up/power-down circuits
  • Complex digital systems requiring simple logic inversion

With its robust feature set and reliable performance, the ON Semiconductor MC74AC04DG is an excellent choice for designers and engineers looking to implement efficient logic inversion in their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6280 $50.2400
195+ $0.5153 $100.4835
305+ $0.4992 $152.2560
415+ $0.4831 $200.4865
540+ $0.4670 $252.1800
720+ $0.4187 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess