EN
  • EN
  • DE

MC74AC109DR2

Part No MC74AC109DR2
Manufacturer ON Semiconductor
Description Dual JK Positive Edge-Triggered Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219111-MC74AC109DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC109DR2 CAD Model

Description

ON Semiconductor MC74AC109DR2 Dual JK Positive Edge-Triggered Flip-Flop

The ON Semiconductor MC74AC109DR2 is a high-performance, dual JK flip-flop integrated circuit that features individual J, K, set, reset, and clock inputs for each flip-flop. This component is designed for use in a wide range of digital applications where reliable edge-triggered state changes are required. Its positive edge-triggered operation ensures precise control over the timing of state changes, making it an ideal choice for timing circuits, counters, and control systems.

Constructed with advanced CMOS technology, the MC74AC109DR2 offers a combination of low power consumption and high speed, operating at a voltage range of 2V to 6V. This makes it suitable for battery-operated devices and portable electronics, as well as high-speed systems that require efficient power management. The device is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Each flip-flop in the MC74AC109DR2 has independent inputs including a direct clear (CLR) and a direct set (SET), which are asynchronous. This means that the flip-flop can be set or reset at any time, regardless of the clock input, providing additional flexibility in circuit design. The JK inputs, when both high, allow the flip-flop to toggle on each clock pulse, adding versatility to the possible logic functions that can be implemented.

The device is provided in a space-saving SOIC-16 package, which is ideal for applications where board space is at a premium. The MC74AC109DR2's surface-mount package allows for efficient assembly in modern printed circuit board manufacturing processes, contributing to a reduction in overall production costs.

ON Semiconductor's commitment to quality ensures that the MC74AC109DR2 meets stringent industry standards for performance and reliability. Whether used in complex digital systems or simple timing applications, this dual JK flip-flop provides designers with a robust and flexible component that enhances the functionality and stability of their electronic designs.

Overall, the MC74AC109DR2 from ON Semiconductor is a versatile and reliable choice for any application requiring a dual JK positive edge-triggered flip-flop.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess