EN
  • EN
  • DE

MC74AC138MELG

Part No MC74AC138MELG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1:8 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Reel package
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 764898-MC74AC138MELG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC138MELG CAD Model

Description

Product Overview: MC74AC138MELG from ON Semiconductor

The MC74AC138MELG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a 3-to-8 line decoder/demultiplexer with inverting outputs, crafted to provide efficient solutions for a wide range of digital applications. The product is part of the AC series, which is known for its fast switching speeds and robust performance.

Key Features

  • Logic Type: The MC74AC138MELG is a 3-to-8 line decoder/demultiplexer, which means it takes three binary input signals and decodes them into one of eight mutually exclusive outputs.
  • High-Speed Operation: This device is capable of operating at high speeds, which is critical for modern digital systems demanding quick response times and efficient data handling.
  • Inverting Outputs: The outputs of this IC are inverting, providing the flexibility needed in various logic circuit designs by delivering the complement of the selected output.
  • Multiple Enable Inputs: It features two active-low and one active-high enable inputs, which must be satisfied to activate the device, thus offering enhanced control over the decoding process.
  • Low Power Dissipation: With ON Semiconductor's advanced technology, the MC74AC138MELG boasts low power dissipation, making it suitable for energy-sensitive applications.
  • Package: The device comes in a 16-lead SOIC package, which is a surface-mountable design that saves space on printed circuit boards (PCBs) and is suitable for automated assembly processes.

Applications

The versatility of the MC74AC138MELG makes it an excellent choice for a wide range of applications, including but not limited to:

  • Memory chip selection
  • Data multiplexing
  • Control logic
  • Address decoding for microprocessors
  • Function generator

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74AC138MELG is built to meet stringent industry standards, ensuring reliability and performance consistency. Customers can trust this device for their critical electronic systems, benefiting from ON Semiconductor's expertise in semiconductor design and manufacturing.

With its combination of features, the MC74AC138MELG is an essential component for designers looking to create sophisticated digital systems requiring efficient decoding and demultiplexing capabilities.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4407 $59.4945
320+ $0.3617 $115.7440
495+ $0.3504 $173.4480
685+ $0.3390 $232.2150
885+ $0.3277 $290.0145
1,180+ $0.2938 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess