EN
  • EN
  • DE

MC74AC153DR2

Part No MC74AC153DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX 1-ELEMENT 8-IN 16-PIN SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74AC153
Standard Package 2,049 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883569-MC74AC153DR2
Ultra Librarian 3D Model Ultra Librarian MC74AC153DR2 CAD Model

Description

ON Semiconductor MC74AC153DR2 Multiplexer

The ON Semiconductor MC74AC153DR2 is a high-performance, dual 4-input multiplexer integrated circuit designed for efficient data routing in digital systems. This versatile component is essential in applications where multiple data inputs need to be directed to a single output line, making it an invaluable part of computer systems, data processors, communication devices, and control units.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Dual 4-Input
  • Output Type: Standard
  • Propagation Delay Time: Fast switching speeds for improved performance
  • Operating Temperature Range: -55°C to +125°C, accommodating a wide range of environmental conditions
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16, providing a compact footprint for space-sensitive applications
  • Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant, ensuring environmental sustainability and regulatory compliance

The MC74AC153DR2 boasts a dual 4-input configuration, allowing for the selection of one out of four data inputs to be outputted on each multiplexer through the use of common select inputs and separate enable inputs. This functionality is ideal for data multiplexing, signal gating, and address decoding, which are critical in digital signal processing and communication protocols.

Constructed with ON Semiconductor's advanced CMOS technology, the MC74AC153DR2 offers fast propagation delays while maintaining low power consumption. This balance between speed and efficiency makes it suitable for battery-powered devices and power-sensitive applications without compromising performance.

Its robust operating temperature range ensures reliability and stable operation in extreme conditions, from industrial-grade to military applications. The surface-mount SOIC-16 package is designed for efficient PCB layout, making it a practical choice for modern, compact electronic designs.

Overall, the ON Semiconductor MC74AC153DR2 is a high-quality, reliable multiplexer that provides designers with a flexible and efficient solution for complex data management tasks in a variety of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2081 $58.2680
680+ $0.1709 $116.2120
1,050+ $0.1656 $173.8800
1,445+ $0.1602 $231.4890
1,870+ $0.1548 $289.4760
2,500+ $0.1388 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess