EN
  • EN
  • DE

MC74AC240DW

Part No MC74AC240DW
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFER/LINE DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 6V 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74AC240
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1219136-MC74AC240DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC240DW CAD Model

Description

ON Semiconductor MC74AC240DW Product Overview

The MC74AC240DW from ON Semiconductor is a high-performance, octal buffer and line driver designed to provide bidirectional drive capabilities for bus-oriented systems. This integrated circuit is characterized for operation from -40°C to 85°C, making it suitable for industrial applications where temperature resilience is necessary.

With its dual-in-line package, the MC74AC240DW offers a compact footprint for space-constrained applications. The device is fabricated with advanced CMOS technology, which ensures low power dissipation yet high-speed operation. This makes the MC74AC240DW an excellent choice for interfacing with high-speed microprocessors and in systems that demand energy efficiency.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 2V to 6V
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: 4.5ns at 5V
  • Number of Channels: 8
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20 Wide
  • Operating Temperature Range: -40°C to 85°C
  • Compliance: Lead-Free / RoHS Compliant

Applications

The robust design and versatile features of the MC74AC240DW make it well-suited for a variety of applications, including:

  • Bus Driver/Receiver in Microprocessor Systems
  • Memory Driver
  • Data Transmission Lines
  • Input/Output Port Driver
  • Backplane Driver

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC74AC240DW is no exception. The device is subjected to rigorous testing protocols to ensure its reliability in demanding environments. Additionally, it is compliant with RoHS standards, reflecting ON Semiconductor's dedication to environmental sustainability.

In summary, the MC74AC240DW from ON Semiconductor is a versatile, reliable, and efficient solution for driving bidirectional lines or buffer memory address registers. Its low power consumption and high-speed operation make it an ideal choice for designers looking to optimize their high-performance digital systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2559 $58.8570
550+ $0.2101 $115.5550
855+ $0.2035 $173.9925
1,175+ $0.1970 $231.4750
1,520+ $0.1903 $289.2560
2,030+ $0.1707 $346.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess