EN
  • EN
  • DE

MC74AC245MELG

Part No MC74AC245MELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOEIAJ-20
Win Source Part Number 117254-MC74AC245MELG
Ultra Librarian 3D Model Ultra Librarian MC74AC245MELG CAD Model

Description

ON Semiconductor MC74AC245MELG - Octal Bidirectional Transceiver

The MC74AC245MELG is a high-performance, octal bidirectional transceiver designed by ON Semiconductor. It is a part of the AC series, which is well-known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. This integrated circuit (IC) is specifically crafted to improve the functionality and efficiency of bus-oriented communication systems.

This transceiver features eight non-inverting bidirectional buffers with 3-state outputs and is implemented in advanced CMOS technology. The MC74AC245MELG enables data flow from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be utilized to disable the device, thereby placing the outputs in a high impedance state which is crucial for bus-oriented systems.

The device is housed in a 20-lead SOIC package, which is designed for space-saving and surface-mount technology (SMT). The compact form factor makes it suitable for a wide range of applications, including personal computers, data communication equipment, and control systems.

Key Features of the MC74AC245MELG:

  • High-Speed Operation: The transceiver is capable of operating at high speeds, which is essential for modern digital communication systems.
  • Octal Bidirectional Data Paths: It includes eight channels that support bidirectional data flow, providing flexibility in data handling.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus without interfering with other components.
  • CMOS Technology: The use of advanced CMOS technology ensures low power consumption and high noise immunity.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2V to 6V, catering to a variety of system requirements.
  • Compatibility with TTL Levels: The transceiver can interface with TTL logic levels, allowing for easy integration into existing systems.
  • Industrial Operating Temperature Range: The device is reliable across an industrial temperature range of -40°C to +85°C.

The MC74AC245MELG is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its versatility and performance make it an excellent choice for designers looking to enhance bidirectional communication in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess