EN
  • EN
  • DE

MC74AC253

Part No MC74AC253
Manufacturer ON Semiconductor
Description Dual 4-Input Multiplexer with 3-State Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219149-MC74AC253
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC253 CAD Model

Description

The MC74AC253 is a high-performance integrated circuit designed by ON Semiconductor, known for its reliability and versatility in digital applications. This component is a dual 4-input multiplexer that incorporates 3-state outputs, which allows for multiple devices to be connected to the same output lines without interference.

Key Features

  • Logic Family: The device belongs to the AC family, which is characterized by its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Dual Multiplexers: It features two individual 4-input multiplexers, providing flexibility in routing signals within your digital system.
  • 3-State Outputs: The 3-state output function allows the outputs to assume a high impedance state in addition to the conventional logic levels, enabling the outputs to be disconnected from the circuit as if they were not present.
  • Independent Select Inputs: Each multiplexer has its own select inputs, which provides precise control over the selection of the data inputs.
  • Wide Operating Voltage Range: The MC74AC253 operates over a broad voltage range, accommodating various system requirements.

Applications

The MC74AC253 is ideal for use in a variety of digital systems where signal routing is essential. Its applications span across data transmission, control systems, computer networking, and any other systems that require a high degree of flexibility in directing signals from multiple sources to multiple destinations.

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The MC74AC253 is manufactured to stringent standards, ensuring consistent performance and reliability. Customers can also benefit from ON Semiconductor's comprehensive technical support for product integration and troubleshooting.

Ordering Information

The MC74AC253 comes in various packages to suit different assembly requirements. For detailed ordering and product information, please refer to ON Semiconductor's official datasheet or contact their sales support team.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess