EN
  • EN
  • DE

MC74AC273N

Part No MC74AC273N
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description OCTAL D FLIP-FLOP | IC FF D-TYPE SNGL 8BIT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 175MHz
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 8μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74AC273
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1219157-MC74AC273N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC273N CAD Model

Description

ON Semiconductor MC74AC273N Octal D-Type Flip-Flop with Clear

The MC74AC273N is a high-performance, octal D-type flip-flop integrated circuit from ON Semiconductor, designed to offer exceptional utility in a wide range of digital applications. This device features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The integration of the entire octal bank into a single chip makes the MC74AC273N an ideal choice for system designers looking to optimize board space and improve system reliability.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Non-Inverted
  • Trigger Type: Positive Edge
  • Clear: Asynchronous
  • Propagation Delay Time: Fast propagation delays for high-speed operation
  • Operating Temperature: -40°C to +85°C, suitable for industrial environments
  • Package / Case: PDIP-20
  • Mounting Type: Through Hole
  • Supply Voltage: 2V to 6V, accommodating a range of power environments

Applications

The MC74AC273N is versatile and can be used in various applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators

Product Description

The MC74AC273N is manufactured with ON Semiconductor's high-speed CMOS technology, ensuring minimal power consumption and robust performance. The device's eight flip-flops are transparent D-latches, meaning that while the clock (CLK) input is HIGH, the Q outputs will follow the D inputs. When the CLK goes from HIGH to LOW, the data that was set up at the D inputs is locked into the flip-flops and the outputs remain stable. The flip-flops are cleared with a LOW on the asynchronous clear (CLR) input. The clear function allows for immediate initialization of the system or synchronization to an external event.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74AC273N is no exception. It is designed to meet or exceed the requirements of the joint JEDEC/IPC standard for product longevity and reliability, making it a trustworthy choice for critical digital functions.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess