Product Overview: MC74ACT10M - ON Semiconductor
The MC74ACT10M is a high-performance, triple 3-input NAND gate integrated circuit, meticulously crafted by ON Semiconductor. This device is designed to operate with exceptional speed and efficiency, making it an ideal component for a multitude of digital applications. Its advanced silicon-gate CMOS technology ensures low power consumption while maintaining a high noise immunity, characteristic of the ACT series of components.
Key Features:
- Logic Type: Triple 3-Input NAND Gate
- Package / Case: SOIC-14
- Operating Temperature: -40°C to +85°C, suitable for various environments
- Supply Voltage Range: 4.5V to 5.5V, providing a standard operating range for TTL-compatible power levels
- High-Speed Operation: tPD = 8ns (Typ) at VCC = 5V, ensuring rapid response times for critical applications
- IC Output Type: Complementary outputs that can drive up to 10 LSTTL loads
- Output Current: High 24mA; Low -24mA, delivering robust performance for connected components
Applications:
- Logic circuits
- Signal processing
- Computer systems
- Control systems
- Communication devices
The MC74ACT10M's compact SOIC-14 package makes it suitable for space-constrained applications, while its robust operating temperature range ensures reliability across diverse environmental conditions. This device is fully compatible with CMOS, NMOS, and TTL logic levels, providing flexibility in design integration.
ON Semiconductor's commitment to quality is evident in the MC74ACT10M, which is rigorously tested to meet stringent industry standards for performance and reliability. Whether for use in commercial, industrial, or military-grade applications, the MC74ACT10M stands out as a dependable choice for designers seeking a high-quality, triple 3-input NAND gate solution.
For detailed specifications, application notes, and further information, engineers and purchasers can visit the ON Semiconductor website or contact authorized distributors. The MC74ACT10M is available for order in multiple quantities, catering to both small-scale projects and large-volume production requirements.