The SN74ACT04 device from Texas Instruments is a high-performance hex inverter integrated circuit designed for general-purpose logic applications. This IC consists of six independent inverters, providing users with the flexibility to implement a variety of logic functions. The SN74ACT04 is part of the 74ACT series, known for its higher speed and lower power consumption compared to its counterparts in the 74 series.
Key Features
- Logic Type: Inverter
- Number of Circuits: 6
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Logic Level - High: 2.5V Minimum at Vcc = 4.5V
- Logic Level - Low: 0.8V Maximum at Vcc = 4.5V
- Output Current: ±24 mA
- Propagation Delay Time: 8ns at 5V
- IC Package Type: Available in multiple package options including DIP, SOIC, and SSOP
Applications
The SN74ACT04 is suitable for a wide array of applications due to its versatility and performance. It is commonly used in:
- Logic inversion
- Oscillator circuits
- Signal processing
- Pulse shaping
- Waveform generation
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ACT04 is no exception. The device is rigorously tested to meet the industry standards for stability and performance, ensuring that it can withstand the demands of both commercial and industrial environments.
Environmental Compliance
The SN74ACT04 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet environmental regulations. This commitment to environmental stewardship ensures that the product is suitable for use in a variety of markets, including those that require adherence to strict environmental guidelines.