EN
  • EN
  • DE

PCA9517ADP

Part No PCA9517ADP
Manufacturer NXP / Nexperia
Description I2C Repeater 3.3V/5V 8-Pin TSSOP / Level translating I2C-bus repeater
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235923-PCA9517ADP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PCA9517
Introduction Date February 22, 2008
ECCN EAR99
Country of Origin China, Philippines , Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9517ADP CAD Model

Description

Product Overview: NXP PCA9517ADP I²C Bus Repeater

The NXP PCA9517ADP is a robust I²C bus repeater designed to provide bidirectional voltage-level translation with true bidirectional capability. This device is an essential component for systems that require a seamless interface between different voltage nodes within an I²C bus system.

Key Features

  • Voltage Level Translation: The PCA9517ADP allows for direct interfacing between a 5V I²C bus and a 3.3V I²C bus without the need for additional components, ensuring compatibility across various voltage domains.
  • Hot Swappable: It supports hot insertion and removal without the need to power down the system, making it highly suitable for high-availability or maintenance-friendly systems.
  • Enhanced Signal Integrity: The device includes integrated rise time accelerators which improve the signal quality on the bus lines, ensuring reliable communication even in capacitive environments.
  • Low Standby Current: It boasts a low standby current, making it ideal for power-sensitive applications.
  • Robustness: The PCA9517ADP is designed to be tolerant to system changes, providing a stable I²C communication link even under varying conditions.

Applications

This I²C bus repeater is versatile and can be used in a wide range of applications, including:

  • Multi-voltage systems where I²C signals need to be passed between different logic levels.
  • Systems that require a hot-swappable interface, such as server backplanes and telecommunications equipment.
  • Applications that need to extend the I²C bus communication distance.
  • Complex systems with multiple I²C devices or high capacitance loads.

Package and Quality

The PCA9517ADP is offered in a TSSOP-8 package, providing a compact footprint while ensuring ease of PCB layout and manufacturing. NXP's commitment to quality ensures that this I²C repeater meets the stringent requirements of industrial and automotive applications, delivering reliability and performance.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,872 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess