EN
  • EN
  • DE

BAT54XY

Part No BAT54XY
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Schottky barrier quadruple diode in very small SOT363 package / Rectifier Diode Schottky 0.2A Automotive 6-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151603-BAT54XY
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name BAT54XY
Introduction Date January 17, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BAT54XY CAD Model

Description

Product Overview: BAT54XY Series by NXP Semiconductors

The BAT54XY series from NXP Semiconductors is a range of Schottky barrier diodes designed for high-speed switching applications. These diodes are known for their low forward voltage drop and fast switching performance, making them suitable for a variety of applications, including power management, voltage clamping, and protection circuits.

Key Features

  • Low Forward Voltage: The BAT54XY series offers a very low forward voltage drop, which translates into reduced power loss and improved efficiency in applications where power conservation is critical.
  • High Switching Speed: With their fast switching capability, these diodes are ideal for high-frequency operations, ensuring minimal signal distortion and faster response times.
  • Low Capacitance: The low diode capacitance of the BAT54XY series makes them excellent for high-speed circuits and RF applications, where maintaining signal integrity is important.
  • Multiple Configurations: NXP provides these diodes in various configurations, including single, dual series, dual common cathode, and dual common anode, offering designers the flexibility to choose the appropriate configuration for their specific circuit requirements.
  • Compact Footprint: Available in small SOT23 and SOT323 packages, the BAT54XY series is suitable for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The BAT54XY series is versatile and can be used in a wide range of applications, such as:

  • Mobile Devices
  • Laptop Computers
  • Power Supply Orchestration
  • Automotive Circuits
  • Switch Mode Power Supplies (SMPS)
  • Charge and Battery Management Systems
  • DC-DC Converters

Product Reliability and Support

NXP Semiconductors is known for its commitment to quality and reliability. The BAT54XY series is no exception, with products manufactured to meet high industry standards. In addition, NXP provides extensive technical support and documentation to assist designers in integrating these diodes into their designs effectively.

For more detailed specifications and application notes, please refer to the official NXP datasheets and product guides.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1950 $50.7000
625+ $0.1600 $100.0000
970+ $0.1550 $150.3500
1,335+ $0.1500 $200.2500
1,725+ $0.1450 $250.1250
2,310+ $0.1300 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess