The SN74LS595D, crafted by the renowned Texas Instruments, is a high-quality integrated circuit that serves as an 8-bit serial-in, parallel-out shift register. This device is designed to be used in a wide range of digital applications where a serial to parallel data conversion is required. The SN74LS595D is a versatile component that is part of the 74LS family, known for its low-power Schottky technology.
Key Features:
- Series: 74LS
- Logic Type: Shift Register
- Output Type: Parallel
- Number of Circuits: 1
- Number of Bits per Circuit: 8
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Package / Case: SOIC-16
Product Description:
The SN74LS595D provides a simple and effective solution for expanding the output ports of microcontrollers and microprocessors. It allows for the serial input of data which can then be presented in a parallel format across its 8 output lines. This feature is particularly useful in applications where pin count is limited and there is a need to drive multiple outputs, such as LEDs, display drivers, or other digital devices.
Furthermore, the SN74LS595D is equipped with a shift register clock (SRCLK) and a storage register clock (RCLK), which can be operated independently, providing flexibility in controlling the timing of data transfer and output presentation. The device also includes a clear function (SRCLR), allowing for the rapid clearing of the shift register.
With its robust design and wide operating temperature range, the SN74LS595D is ideal for use in harsh environments and is capable of sustaining reliable performance under varying conditions. Its SOIC-16 package ensures a compact footprint, making it suitable for space-constrained applications.
Applications:
- LED Displays
- Digital Control Circuits
- Data Acquisition Systems
- Communication Systems
- Instrumentation