The MC74ACT14D is a high-performance, integrated circuit from ON Semiconductor, designed to provide efficient hex inverter functionality with Schmitt-trigger inputs. This device is a part of the AC series, which is well-known for its robustness and high-speed operation. The MC74ACT14D is particularly suitable for applications that require noise immunity or shaping of slow input signals.
Key Features
- Logic Type: Hex Inverter with Schmitt Trigger Inputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL-level systems.
- High Noise Immunity: Characteristic of true Schmitt trigger performance.
- Output Drive Capability: Capable of driving up to 24mA, providing good current sinking capabilities.
- Propagation Delay Time: Approximately 8ns at 5V, which allows for high-speed operation.
- Operating Temperature Range: -55°C to +125°C, suitable for industrial and automotive applications.
- Package: Supplied in a 14-pin SOIC package that is compact and suitable for surface-mount technology (SMT).
Applications
The MC74ACT14D is versatile and can be used in a variety of applications, including:
- Wave shaping and noise elimination circuits
- Square wave and pulse generation
- Digital logic circuits
- Signal processing
- Control systems
- Interface circuits
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74ACT14D is manufactured under strict quality control standards and is designed to meet the reliability demands of the most challenging environments. With its robust design and proven performance, the MC74ACT14D is an ideal choice for designers looking for a reliable hex inverter solution.
Ordering Information
To order or obtain more information about the MC74ACT14D, visit the ON Semiconductor website or contact your local sales representative. Ensure that you specify the correct product number, MC74ACT14D, for accurate ordering and delivery.