EN
  • EN
  • DE

MC74ACT109

Part No MC74ACT109
Manufacturer ON Semiconductor
Description Dual JK Positive Edge-Triggered Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219221-MC74ACT109
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74ACT109 CAD Model

Description

ON Semiconductor MC74ACT109 Dual JK Positive Edge-Triggered Flip-Flop

The MC74ACT109 is a versatile dual JK flip-flop integrated circuit from ON Semiconductor, designed for high-speed synchronous sequential logic applications. This device is part of the AC series, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The MC74ACT109 is particularly well-suited for use in counters, registers, and various memory devices due to its positive-edge triggered capability and the versatility of the JK flip-flop configuration.

Each flip-flop in the MC74ACT109 has independent J, K, Set, Reset, and Clock inputs, with both Q and outputs. The JK design allows for more complex switching actions as both inputs can be high simultaneously, offering toggle functionality. This feature is particularly useful in frequency division applications or any system requiring a controlled change-over of output states.

The device operates with a supply voltage range of 4.5V to 5.5V, making it compatible with standard 5V digital systems. The MC74ACT109 boasts fast propagation delays and a high noise immunity, characteristic of the Advanced CMOS technology used in its manufacturing. This ensures reliable operation even in noisy environments, which is critical for high-speed digital electronics.

ON Semiconductor's commitment to quality is evident in the MC74ACT109's design, which includes high drive output buffers to provide high current sourcing capabilities, essential for driving heavy loads. Furthermore, the device is available in multiple package options, including the compact SOIC and TSSOP packages, which are ideal for space-constrained applications.

Overall, the MC74ACT109 from ON Semiconductor is an excellent choice for designers who require a dependable and flexible JK flip-flop for their digital circuit designs. Its high-speed operation, combined with the ability to handle challenging electrical environments, makes it a reliable building block for a wide array of electronic systems.

For detailed specifications and application guidance, designers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9078 $59.0070
160+ $0.7450 $119.2000
240+ $0.7219 $173.2560
335+ $0.6976 $233.6960
430+ $0.6745 $290.0350
575+ $0.6052 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess