EN
  • EN
  • DE

MC74ACT299N

Part No MC74ACT299N
Manufacturer ON Semiconductor
Description 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219267-MC74ACT299N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74ACT299N CAD Model

Description

The MC74ACT299N is a versatile and high-performance 8-bit universal shift/storage register designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This integrated circuit (IC) is part of ON Semiconductor's ACT (Advanced CMOS Technology) family, which is renowned for its robustness, low power consumption, and high-speed operation.

This device features a bidirectional input/output port (I/O), which allows it to operate as either a parallel-to-serial shift register or a serial-to-parallel converter, making it an ideal choice for a wide range of applications in data manipulation and storage. The MC74ACT299N provides users with the flexibility to shift data in both left and right directions, which is essential for complex data processing tasks.

The MC74ACT299N operates with a supply voltage range of 4.5V to 5.5V, which is typical for 5V logic families, ensuring compatibility with many existing digital systems. Its high-speed performance is evident with a typical shift frequency of up to 150 MHz, enabling rapid data handling in critical applications. The IC also boasts a low static power consumption, which is a significant advantage for power-sensitive designs.

With its 20-pin DIP (Dual In-line Package), the MC74ACT299N provides a reliable and durable connection for through-hole mounting, making it suitable for prototyping as well as for commercial production. The IC's pin configuration includes the following: eight parallel data inputs/outputs (P0-P7), serial input/output for both shift right (SI) and shift left (SO), clock (CP) input, and mode control inputs for shift/load (S0, S1) and output enable (OE).

ON Semiconductor's MC74ACT299N is designed to meet the stringent requirements of various digital systems, including computing, communication, and industrial applications. Its high-quality construction and ON Semiconductor's commitment to reliability make this shift/storage register a dependable component for designers looking to optimize their digital circuit designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess