ON Semiconductor MC74ACT74DTEL Dual D-Type Positive Edge-Triggered Flip-Flop
The ON Semiconductor MC74ACT74DTEL is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit that is part of ON Semiconductor's advanced high-speed CMOS technology line. This device is designed to operate at exceptional speeds while maintaining low power consumption, making it an ideal choice for a wide range of applications, including frequency division, counters, and control circuits.
The MC74ACT74DTEL features two independent flip-flops with individual clear and clock inputs for each flip-flop. The device also offers outputs (Q and Q̅) for each flip-flop. The data on the D input is accepted by the flip-flops on the rising edge of the clock input, while the clear input, when set to low, resets the Q output to low, regardless of other inputs.
This flip-flop is characterized for operation from -40°C to +85°C, ensuring reliability across various environmental conditions. The device comes in a compact TSSOP-14 package, which is suitable for space-constrained applications. The MC74ACT74DTEL also features a high noise immunity characteristic of CMOS devices, making it robust in electrically noisy environments.
Key Features:
- High-speed CMOS technology
- Dual D-type flip-flops with set and reset capabilities
- Positive edge-triggered clock
- Independent clear input for each flip-flop
- Output capability: standard
- ICC category: flip-flop
- Operating temperature range: -40°C to +85°C
- TSSOP-14 package for space-saving considerations
The MC74ACT74DTEL's advanced design and robust performance make it a versatile component for designers looking to create reliable and efficient digital systems. Whether it's used in communication devices, computing equipment, or sophisticated control systems, this ON Semiconductor flip-flop offers a mix of speed, power efficiency, and environmental tolerance that can meet the demands of modern electronic applications.