EN
  • EN
  • DE

MC74F148D

Part No MC74F148D
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description ENCODER 8-TO 3 PRIORITY BIPOLAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F148
Standard Package 1,902 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1040164-MC74F148D
Ultra Librarian 3D Model Ultra Librarian MC74F148D CAD Model

Description

ON Semiconductor MC74F148D 8-Line to 3-Line Priority Encoder

The MC74F148D is a high-performance integrated circuit produced by ON Semiconductor, designed to address the needs of priority encoding in digital systems. This device features an 8-line to 3-line priority encoder with three additional inputs and one output that provides a binary representation of the highest order active input line.

Constructed with advanced silicon-gate technology, the MC74F148D provides a reliable and efficient solution for a variety of applications. Its primary function is to encode eight input lines to three outputs, ensuring that the highest numbered input line is represented on the outputs, with input line 7 being the highest priority.

Key Features:

  • Priority Encoding: The encoder gives precedence to the highest order input, which is essential for interrupt systems and other applications requiring priority-based decision-making.
  • Cascade Capability: Multiple MC74F148D devices can be cascaded to manage more than eight input lines, making it an ideal choice for large-scale digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a typical power dissipation of only 195 mW, making it suitable for power-sensitive applications.
  • High Noise Immunity: Characterized by a high noise immunity, the device is reliable in environments with electrical noise, which is critical for maintaining data integrity.
  • Fast Propagation Delay: The device boasts a typical propagation delay time of 18 ns, ensuring quick response times for high-speed digital circuits.

Applications:

The MC74F148D is versatile and can be used in a wide range of applications, including:

  • Microprocessor systems
  • Programmable logic controllers
  • Control systems
  • Communication systems
  • Alarm and monitoring systems

With its robust design and ON Semiconductor's commitment to quality, the MC74F148D is an excellent choice for designers looking to incorporate priority encoding in their digital systems. Its industry-standard SOIC-16 package ensures compatibility with a wide range of PCB designs and easy integration into existing and new projects.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess