EN
  • EN
  • DE

MC74F153DR2

Part No MC74F153DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, F/FAST SERIES, 2 FU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F153
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883618-MC74F153DR2
Ultra Librarian 3D Model Ultra Librarian MC74F153DR2 CAD Model

Description

ON Semiconductor MC74F153DR2 Multiplexer

The ON Semiconductor MC74F153DR2 is a high-performance, dual 4-input multiplexer that is designed to provide efficient data routing for various digital applications. This integrated circuit (IC) is a crucial component in systems that require the selection and output of one line of data from multiple input sources. The MC74F153DR2 is part of the advanced F-series of logic components, offering fast switching times and low power consumption.

Key Features

  • Dual 4-Input Multiplexer: The device contains two individual 4-input multiplexers with common select inputs and separate enable inputs.
  • Low Power Consumption: It is designed to have a minimal impact on power resources, making it suitable for power-sensitive applications.
  • High-Speed Performance: With fast switching capabilities, the MC74F153DR2 can handle high-speed data processing tasks efficiently.
  • Separate Enable Inputs: Each multiplexer has its own enable input, which provides better control over the selection process and helps in reducing power usage when the multiplexer is not in active operation.

Applications

The MC74F153DR2 is versatile and can be used in a wide range of applications, including:

  • Data routing in communication systems
  • Signal gating in computer systems
  • Function generation in digital signal processing
  • Control logic in various electronic devices

Technical Specifications

With its robust design, the MC74F153DR2 offers the following technical specifications:

  • Package: Supplied in a SOIC-16 package, it is suitable for surface-mount technology (SMT) and occupies minimal space on a PCB.
  • Operating Temperature Range: The device can operate over a wide temperature range, ensuring reliability in different environmental conditions.
  • Supply Voltage Range: It is compatible with a standard TTL supply voltage, facilitating easy integration with existing digital systems.

The ON Semiconductor MC74F153DR2 is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Whether used in complex data systems or simple logic circuits, this multiplexer is engineered to meet the demands of modern digital applications.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess