EN
  • EN
  • DE

MC74HC08AD

Part No MC74HC08AD
Manufacturer ON Semiconductor
Description Quad 2-Input AND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219361-MC74HC08AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC08AD CAD Model

Description

ON Semiconductor MC74HC08AD Quad 2-Input AND Gate

The MC74HC08AD from ON Semiconductor is a high-performance, quad 2-input AND gate integrated circuit that is part of the high-speed CMOS family. This device is designed to operate with a power supply range of 2V to 6V, providing a versatile solution for a wide array of logic functions in various electronic applications.

Key Features:

  • Logic Type: The MC74HC08AD features four independent 2-input AND gates, making it a fundamental component for building logical operations in digital circuits.
  • Voltage Range: It operates efficiently with a power supply voltage range from 2V to 6V, accommodating both low and standard voltage requirements.
  • High Noise Immunity: The device boasts a significant level of noise immunity, which is characteristic of CMOS technology, ensuring stable performance even in electrically noisy environments.
  • Low Power Consumption: CMOS technology also allows for low power consumption, making the MC74HC08AD suitable for battery-operated and power-sensitive applications.
  • Fast Switching Speed: This component offers fast switching speeds, which are essential for high-speed data processing and communication systems.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, providing compatibility with various logic families.
  • Package: The MC74HC08AD comes in a 14-pin SOIC package, which is widely used and preferred for surface-mount technology (SMT) due to its compact size and ease of integration into PCB designs.

Applications:

The versatility of the MC74HC08AD makes it suitable for a broad range of applications, including:

  • Computing systems
  • Data processing
  • Communication devices
  • Control systems
  • Embedded systems
  • Signal processing
  • Power management circuits

With its combination of high-speed, low-power operation, and compatibility with other logic levels, the MC74HC08AD from ON Semiconductor is an ideal choice for designers looking to implement reliable and efficient logical operations in their digital circuit designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1076 $58.1040
1,310+ $0.0882 $115.5420
2,025+ $0.0856 $173.3400
2,790+ $0.0829 $231.2910
3,610+ $0.0801 $289.1610
4,835+ $0.0718 $347.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess