EN
  • EN
  • DE

MC74HC157ANG

Part No MC74HC157ANG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/SELECTOR QUAD 2INP 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765398-MC74HC157ANG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC157
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74HC157ANG CAD Model

Description

ON Semiconductor MC74HC157ANG Quadruple 2-Input Multiplexer

The MC74HC157ANG from ON Semiconductor is a high-performance, silicon-gate CMOS quadruple 2-input multiplexer with a common select input. This integrated circuit is designed to be a versatile component for use in digital systems where low power consumption and high noise immunity are essential. It is capable of operating at the same high speeds as LSTTL parts while maintaining the CMOS low power dissipation.

This multiplexer device features four pairs of inputs, each of which can be selected by the common select input. The binary control input dictates which of the two inputs for each pair is propagated to the output. When the enable input is high, all the outputs are forced to a low state, regardless of the other inputs, providing an additional control level.

The MC74HC157ANG is characterized for operation from -55°C to +125°C, making it suitable for a wide range of applications, from automotive to industrial environments. Its pin configuration is designed for easy PCB layout, with all inputs and outputs placed to facilitate routing and minimize the possibility of cross-talk.

Key features of the MC74HC157ANG include:

  • High noise immunity characteristic of CMOS devices
  • Low power consumption, ideal for battery-operated and low-power systems
  • Wide operating voltage range of 2V to 6V
  • Output drive capability of 10 LSTTL loads, allowing for easy interfacing with other logic families
  • In compliance with the JEDEC standard no. 7A requirements
  • Chip complexity: 132 FETs or 33 equivalent gates

The MC74HC157ANG is available in a 16-lead PDIP package, ensuring compatibility with through-hole PCB assembly processes. Its robust design and ON Semiconductor's commitment to quality make it a reliable choice for designers looking to implement multiplexing functions in their digital logic circuits.

Overall, the MC74HC157ANG is a practical solution for applications requiring the selection of multiple signal sources to a single output path, offering high performance and reliability in a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1101 $57.8025
1,280+ $0.0903 $115.5840
1,980+ $0.0875 $173.2500
2,725+ $0.0848 $231.0800
3,530+ $0.0819 $289.1070
4,720+ $0.0735 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess