EN
  • EN
  • DE

MC74HC164AF

Part No MC74HC164AF
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-BIT SERIAL-INPUT/PARALLEL-OUTP / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOEIAJ
Base Product Number 74HC164
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883668-MC74HC164AF
Ultra Librarian 3D Model Ultra Librarian MC74HC164AF CAD Model

Description

The MC74HC164AF, a high-performance integrated circuit from ON Semiconductor, is a serial input/parallel output shift register designed with advanced silicon-gate CMOS technology. This device features an 8-bit serial-in, parallel-out shift register that allows for the conversion of serial input data to parallel output format, providing an efficient means of interfacing with microprocessors and other digital systems.

Key Features

  • High-Speed Operation: The MC74HC164AF operates at high speeds, making it suitable for applications that require fast data processing and throughput.
  • Wide Operating Voltage Range: This device can function over a wide operating voltage range from 2V to 6V, offering flexibility in various power environments and compatibility with TTL levels.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • High Noise Immunity: The high noise immunity characteristic of CMOS technology ensures reliable operation even in electrically noisy environments.
  • Output Drive Capability: The MC74HC164AF can drive up to 10 LSTTL loads, providing sufficient output current for most digital applications.

Applications

Due to its versatility and performance, the MC74HC164AF is well-suited for a wide range of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Digital signal processing
  • Interface circuitry for microprocessors
  • Sequential logic operations

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC164AF is manufactured under strict quality control standards, ensuring reliability and performance consistency for industrial and commercial applications. With its robust design, it is built to withstand the demands of various operating conditions and extended usage.

For detailed specifications, application notes, and additional resources, engineers and product developers are encouraged to visit the ON Semiconductor website or contact their local sales representative for more information about integrating the MC74HC164AF into their designs.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess