EN
  • EN
  • DE

MC74HC390AF

Part No MC74HC390AF
Manufacturer ON Semiconductor
Description Dual 4-Stage Binary Ripple Counter with /2and /5 Sections High-Performance Silicon-Gate CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219495-MC74HC390AF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC390AF CAD Model

Description

Product Overview: MC74HC390AF - ON Semiconductor

The MC74HC390AF is a high-speed, silicon-gate CMOS dual decade ripple counter designed by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is a part of the HC family, which signifies the use of a high-speed CMOS technology that offers a balanced trade-off between speed and power consumption.

The device features two independent decade counters in a single package, each capable of counting from 0 to 9 cyclically. This makes it an ideal choice for applications requiring a reliable and precise counting mechanism such as digital clocks, frequency dividers, and other sequential logic operations.

Each counter is master-slave constructed, which allows for ripple-free counting that is not affected by clock transition times. The counters can be easily cascaded by feeding the carry output to the count input of the subsequent counter for applications that require extended counting ranges.

Key Features:

  • High-Speed Performance: The MC74HC390AF operates at similar speeds to LSTTL (Low-Power Schottky TTL), ensuring swift response times suitable for high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains a low power consumption, making it suitable for battery-powered and portable applications.
  • Dual Counters: With two independent counters, the device offers versatility in handling multiple counting tasks simultaneously.
  • Standard Pin Configuration: The MC74HC390AF comes in a standard pin configuration, which eases the design and integration process into existing and new systems.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2V to 6V, providing design flexibility across different power supply levels.

With its robust design and reliable performance, the MC74HC390AF from ON Semiconductor stands out as a top choice for designers and engineers looking for a dual decade counter that blends speed, power efficiency, and functional versatility. Whether employed in consumer electronics, automation systems, or digital instrumentation, this device delivers consistent performance that designers can trust.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5569 $62.2760
95+ $1.2774 $121.3530
140+ $1.2382 $173.3480
195+ $1.1977 $233.5515
250+ $1.1585 $289.6250
335+ $1.0383 $347.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess