EN
  • EN
  • DE

MC74HC4016D

Part No MC74HC4016D
Manufacturer ON Semiconductor
Description Quad Analog Switch/ Multiplexer/Demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219503-MC74HC4016D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4016D CAD Model

Description

ON Semiconductor MC74HC4016D Product Overview

The MC74HC4016D is a high-performance silicon-gate CMOS Quad Analog Switch designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This versatile component is well-suited for a wide range of applications in analog signal switching and multiplexing.

Key Features

  • Wide Operating Voltage Range: The device can function over a wide range of operating voltages from 2V to 6V, making it adaptable to various circuit conditions and compatible with TTL levels.
  • Low ON Resistance: With a typical ON resistance of 120 ohms at a 4.5V supply, the switch ensures minimal signal attenuation and is suitable for handling analog signals without significant distortion.
  • High Noise Immunity: Characterized by a noise immunity consistent with the standard CMOS ICs, it offers stable performance even in electrically noisy environments.
  • Low Power Consumption: The MC74HC4016D exhibits low power consumption, which is a hallmark of CMOS technology, thereby reducing the thermal footprint and enhancing energy efficiency in electronic systems.
  • Fast Switching Speed: The device boasts a fast switching speed, which is essential for applications requiring quick response times and high-frequency signal handling.

Applications

The MC74HC4016D is ideal for a variety of applications, including but not limited to:

  • Analog signal routing and multiplexing
  • Signal gating
  • Communication systems
  • Data acquisition systems
  • Audio and video switching

Package and Quality

Enclosed in a compact SOIC-14 package, the MC74HC4016D offers a space-saving solution for PCB layouts without compromising performance. ON Semiconductor's commitment to quality ensures that each device meets stringent industry standards for reliability and performance.

Whether you're designing consumer electronics, industrial control systems, or complex communication networks, the MC74HC4016D from ON Semiconductor provides a reliable and efficient solution for your analog switching needs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess