EN
  • EN
  • DE

MC74HCT240AN

Part No MC74HCT240AN
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 74HCT240 - OCTAL BUFFER/LINE DRI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74HCT
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74HCT240
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883716-MC74HCT240AN
Ultra Librarian 3D Model Ultra Librarian MC74HCT240AN CAD Model

Description

Product Overview: MC74HCT240AN

The MC74HCT240AN is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and versatility in various digital applications. This chip is designed to function as an octal 3-state inverting buffer/line driver, making it an ideal component for driving bus lines or buffering memory address registers.

Key Features

  • Logic Type: The device is an octal buffer and line driver with 3-state outputs, which means it can drive eight separate lines, provide high impedance, or invert the signal depending on the control inputs.
  • Logic Level: It operates with TTL logic levels while being compatible with CMOS technology, thanks to its HCT logic family, ensuring easy interfacing in mixed-logic environments.
  • Output Drive Capability: The MC74HCT240AN is capable of driving up to 15 LSTTL loads, providing sufficient current to handle capacitive loads and minimize signal distortion.
  • Supply Voltage: It operates on a wide supply voltage range from 4.5V to 5.5V, making it suitable for typical digital systems.
  • Package: Enclosed in a 20-pin DIP (Dual In-line Package), the MC74HCT240AN is designed for through-hole mounting, which is beneficial for prototyping and repairs.

Performance and Durability

The MC74HCT240AN is built to maintain signal fidelity through its balanced propagation delays and low input capacitance. It is characterized for operation from -55°C to 125°C, providing robust performance in extreme conditions and ensuring reliability over a wide temperature range.

Applications

Due to its high drive and inverting capabilities, the MC74HCT240AN is widely used in applications such as:

  • Bus driving for microprocessors and memory units.
  • Memory address driving for high-speed computing.
  • Buffering in communication systems.
  • Control systems where signal inversion is required.

ON Semiconductor's MC74HCT240AN is a testament to the company's commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. With its robust design and flexible usage, it is a staple in the toolbox of engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess