EN
  • EN
  • DE

MC74LCX08DTR2G

Part No MC74LCX08DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description AND Gate 4-Element 2-IN CMOS Automotive 14-Pin TSSOP W T/R / IC GATE AND 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 022790-MC74LCX08DTR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC74LCX08
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74LCX08DTR2G CAD Model

Description

The ON Semiconductor MC74LCX08DTR2G is a high-performance, low-voltage quad 2-input AND gate designed for use in systems that demand minimal power consumption without sacrificing speed. This integrated circuit is part of ON Semiconductor's LCX family, which is renowned for its robust performance in a wide range of operating conditions.

Key Features

  • Operating Voltage: The device operates at a voltage range of 2.0 to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High Speed: With a propagation delay of only 4.5ns at 3.3V, the MC74LCX08DTR2G ensures swift signal processing, making it ideal for high-speed applications.
  • Power Down Protection: Inputs and outputs are equipped with power down protection, which ensures that the device remains undamaged if the power is off.
  • Drive Capability: The device can drive 24mA at the outputs, allowing it to control multiple loads or interface with other logic devices.
  • 5V Tolerant: The inputs are 5V tolerant, thereby enabling the device to be used in mixed-voltage environments without the need for level shifters.

Applications

The MC74LCX08DTR2G is versatile and can be used in a variety of applications. Its low power consumption coupled with high-speed operation makes it suitable for battery-powered devices, portable electronics, and any system where energy efficiency is a priority. Additionally, its robustness and 5V tolerant inputs allow it to be used in mixed-voltage systems, such as interfacing between 3.3V and 5V components.

Package and Quality

The MC74LCX08DTR2G comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. ON Semiconductor is committed to high-quality standards, and this product is no exception. It is designed and manufactured to meet or exceed the demands of modern electronic systems.

Conclusion

In summary, the ON Semiconductor MC74LCX08DTR2G is a highly reliable and efficient solution for designers looking to implement logic functions with minimal power draw and high-speed performance. Its compatibility with various voltage levels and robust feature set make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3953 $51.3890
310+ $0.3244 $100.5640
480+ $0.3142 $150.8160
660+ $0.3041 $200.7060
855+ $0.2940 $251.3700
1,140+ $0.2635 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess