EN
  • EN
  • DE

MC74LCX14

Part No MC74LCX14
Manufacturer ON Semiconductor
Description Low Voltage CMOS Hex Schmitt Inverter With 5 V-Tolerant Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219713-MC74LCX14
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LCX14 CAD Model

Description

ON Semiconductor MC74LCX14 Hex Schmitt-Trigger Inverter

The MC74LCX14 from ON Semiconductor is a high-performance, hex inverter chip with Schmitt-trigger inputs that is designed to offer both high speed and low power consumption for a wide range of digital applications. This integrated circuit is part of the LCX family, which is known for its 5V tolerant inputs, allowing interface with 5V systems even when operating at a lower voltage. The device is particularly suited for wave shaping, signal conditioning, and noise filtering due to its built-in hysteresis at the input stage.

The MC74LCX14 contains six independent inverters and operates over a voltage range of 2V to 3.6V. This feature makes it compatible with various low-voltage systems and ensures that it can be integrated into mixed-voltage environments seamlessly. Each inverter input has hysteresis, which enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, contributing to the device's robust performance.

Designed with the needs of the modern electronic environment in mind, the MC74LCX14 boasts a 5V tolerant input, which provides interface flexibility without the need for additional level shifting. This is critical for mixed-voltage applications where 3.3V and 5V systems coexist. The device's outputs can drive up to 24mA, providing good current capability for driving heavier loads when necessary.

Manufactured with an advanced CMOS technology, the MC74LCX14 also features a bus-hold circuitry that eliminates the need for external pull-up or pull-down resistors. This built-in feature helps to simplify design and reduce component count. The device is offered in a variety of package options, including the small outline, TSSOP, and HVQFN packages, making it a versatile choice for space-constrained applications.

With its low power dissipation, compatibility with high-speed operation, and the ability to interface with both 3.3V and 5V logic levels, the MC74LCX14 from ON Semiconductor is an excellent choice for designers looking to create efficient, reliable, and noise-tolerant digital circuits.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess