EN
  • EN
  • DE

MC74LCX157DTR2

Part No MC74LCX157DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low-Voltage CMOS Quad 2-Input Multiplexer With 5 V-Tolerant Inputs (Non-Inverting) | IC MUX QUAD 2INPUT LV 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LCX157
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219720-MC74LCX157DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LCX157DTR2 CAD Model

Description

ON Semiconductor MC74LCX157DTR2 Quad 2-Input Multiplexer

The MC74LCX157DTR2 is a high-performance, quad 2-input multiplexer designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This device is part of the LCX family, which is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

This multiplexer is capable of selecting one of two inputs for each output based on the select inputs. It features four identical 2-input multiplexers with 3-state outputs that can be used to move data from two groups of registers to four common output buses. The 3-state outputs can be used to interface with bus-organized systems and are capable of driving heavily loaded outputs with up to 24mA of drive current.

Key features of the MC74LCX157DTR2 include:

  • 5V tolerant inputs and outputs for interfacing with 5V logic levels
  • High-speed operation: t<sub>PD 5.3ns (max) at 3.3V
  • Low power dissipation: I<sub>CC 4µA (max) at TA = 25°C
  • Power-down high impedance inputs and outputs
  • Supports live insertion and withdrawal (partial power-down)
  • ±24mA output drive at 3.3V
  • Implements patented noise/EMI reduction circuitry
  • Latch-up performance exceeds 500mA
  • ESD performance:
    • Human-body model: >2000V
    • Machine model: >200V

The device is designed for low-voltage operation (2.3V to 3.6V), making it ideal for interfacing with high-speed microprocessors. It also provides the capability to work in mixed 3.3V and 5V environments, which is common in legacy system upgrades. Its fast propagation delay and low power consumption make it suitable for a wide range of applications in telecommunications, computing, and industrial markets.

ON Semiconductor's MC74LCX157DTR2 comes in a TSSOP-16 package, ensuring a compact footprint for space-constrained applications. It is also specified for a wide operating temperature range from -40°C to +85°C, providing reliable performance across diverse environmental conditions.

Overall, the MC74LCX157DTR2 multiplexer from ON Semiconductor offers a versatile and efficient solution for data routing applications requiring high-speed, low-power operation, and 5V tolerant interfaces.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3835 $59.4425
370+ $0.3148 $116.4760
570+ $0.3048 $173.7360
785+ $0.2950 $231.5750
1,015+ $0.2852 $289.4780
1,360+ $0.2557 $347.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess