ON Semiconductor MC74LCX245DWR2 Octal Bidirectional Transceiver
The ON Semiconductor MC74LCX245DWR2 is a high-performance, octal bidirectional transceiver designed to interface with 8-bit data buses in high-speed, low-power applications. The MC74LCX245DWR2 is part of ON Semiconductor's LCX family of products, which are fabricated with an advanced CMOS technology to achieve superior switching performance with high noise immunity and low power consumption.
Key Features:
- Logic Type: Octal Bidirectional Transceiver
- Operating Voltage: 2.3V to 3.6V, allowing for interfacing with 3.3V logic levels
- Data Rate: Capable of transferring data at high speeds, suitable for modern digital applications
- Package: Supplied in a wide-body SOIC-20 package, providing a compact footprint for space-constrained applications
- Direction Control: Direction of data flow is controlled by an input pin (DIR), enabling flexible data routing
- Output Enable (OE): A separate output enable input allows the user to place the output in high-impedance state, facilitating bus arbitration and data protection
- 5V Tolerant: Inputs are 5V tolerant, enabling interfacing with mixed-voltage systems without the need for additional level shifting
- Power-Off Protection: Provides I/O port protection when the device is powered off
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications
Applications:
The MC74LCX245DWR2 is designed to be used in a wide range of applications, including:
- Communication systems
- Data bus transceivers for microprocessor-based systems
- Memory interface circuits
- Networking equipment
- Portable electronics
With its robust design and advanced features, the ON Semiconductor MC74LCX245DWR2 is a reliable and versatile choice for designers looking to improve signal integrity and operational efficiency in their digital systems. Its ease of use and integration into existing designs make it a go-to component for engineers requiring a high-quality transceiver solution.