Product Overview: MAX4999ETJ+ from Maxim Integrated
The MAX4999ETJ+ is a cutting-edge, high-performance analog multiplexer/demultiplexer from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is specifically designed to cater to signal routing applications that demand low on-resistance and low crosstalk.
Key Features
- Low On-Resistance: The MAX4999ETJ+ boasts an exceptionally low on-resistance (RON) of typically 4.5Ω, which minimizes signal distortion and ensures high signal integrity.
- Wide Voltage Range: It operates over a wide single supply voltage range of 1.6V to 3.6V or a dual supply range of ±1.8V, providing design flexibility for various system requirements.
- Multiple Configurations: Available in a 42-pin TQFN package, this multiplexer offers multiple configurations, including dual 4:1, single 8:1, or double-pole double-throw (DPDT), catering to a variety of switching needs.
- ESD Protection: Integrated ESD protection circuitry guards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments.
- Low Crosstalk: The device is engineered to exhibit low crosstalk between channels, which is crucial for maintaining signal fidelity in sensitive applications.
Applications
The MAX4999ETJ+ is ideal for a multitude of applications, including but not limited to:
- Signal routing in audio and video equipment
- Data acquisition systems
- Communication systems
- Medical equipment
- Automotive infotainment systems
Technical Specifications
Parameter
Specification
Supply Voltage (V<sub>CC)
1.6V to 3.6V
On-Resistance (R<sub>ON)
Typically 4.5Ω
Package
42-pin TQFN
Configuration
Dual 4:1, Single 8:1, DPDT
ESD Protection
Yes
Overall, the MAX4999ETJ+ from Maxim Integrated is a versatile and robust solution for high-performance signal routing, delivering reliability and precision for advanced electronic systems.