EN
  • EN
  • DE

STM32G041Y8Y6TR

Part No STM32G041Y8Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 18WLCSP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 18-WLCSP (1.86x2.14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 18-UFBGA, WLCSP
Supplier Device Package 18-WLCSP (1.86x2.14)
Base Product Number STM32
Other Names 497-STM32G041Y8Y6TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262673-STM32G041Y8Y6TR
Ultra Librarian 3D Model Ultra Librarian STM32G041Y8Y6TR CAD Model

Description

STM32G041Y8Y6TR Microcontroller by STMicroelectronics

The STM32G041Y8Y6TR is a cutting-edge microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is a part of the STM32G0 series, which is well-known for its energy efficiency, performance, and integration. The STM32G041Y8Y6TR is designed to offer a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications, from simple embedded systems to more complex IoT devices.

This microcontroller is built on a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 64 MHz. The core's architecture is optimized for minimal power consumption while maintaining the ability to perform high-speed operations. The STM32G041Y8Y6TR comes with 64 KB of Flash memory and 8 KB of SRAM, providing ample space for program storage and efficient runtime operations.

The STM32G041Y8Y6TR is also equipped with an array of features that enhance its functionality and ease of use. It includes several communication interfaces such as I2C, USARTs, SPIs, and a USB 2.0 Full Speed interface with an integrated PHY, allowing for versatile peripheral connections and data exchange options. Additionally, it supports a wide range of analog features, including 12-bit ADCs, DACs, and ultra-low-power comparators, which are essential for sensor interfacing and analog signal processing.

The microcontroller's robust design includes several safety features like hardware CRC calculation, a Random Number Generator (RNG) for security applications, and multiple watchdog timers to ensure system reliability. It also supports a variety of power-saving modes, which enable the design of energy-efficient products.

With its small form factor, the STM32G041Y8Y6TR comes in a UFQFPN28 package, making it suitable for space-constrained applications. The device is also characterized by a wide operating voltage range (2.0 V to 3.6 V), which provides flexibility in power supply design.

In summary, the STM32G041Y8Y6TR microcontroller from STMicroelectronics is a powerful and versatile component that combines high performance with low power consumption, extensive communication and analog features, and a compact package. It is an excellent choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess