EN
  • EN
  • DE

MC74LCX257M

Part No MC74LCX257M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2INP HP 3ST 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 787989-MC74LCX257M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LCX257M CAD Model

Description

ON Semiconductor MC74LCX257M Quad 2-Input Multiplexer with 5V Tolerant Inputs

The ON Semiconductor MC74LCX257M is a high-performance CMOS quad 2-input multiplexer designed to meet the stringent requirements of high-speed data processing systems and telecommunications. This integrated circuit is part of the LCX family, which is known for its low voltage operation and 5V tolerant inputs, making it compatible with mixed-voltage systems.

Key Features

  • Logic Type: CMOS
  • Configuration: Quad 2:1
  • Propagation Delay Time: Fast speed with a typical delay time of 4.5 ns at 3.3V
  • Operating Voltage Range: 2.3V to 3.6V, with 5V tolerant inputs
  • Current - Output High, Low: 24mA, 24mA
  • Multiple Source Capability: Allows for the connection of multiple outputs without damage
  • Power Down Protection: Provided on all inputs and outputs
  • Package / Case: 16-SOIC

Product Description

The MC74LCX257M multiplexer provides one of two inputs to be selected and outputted on each of the four channels, controlled by the select inputs. The device can operate at a voltage range of 2.3V to 3.6V, ensuring low power consumption, which is crucial for battery-operated and power-sensitive applications. Additionally, the 5V tolerant inputs allow the device to be used in environments where interface with higher voltage levels is necessary without the risk of damage.

With its fast propagation delay and high output drive capability, the MC74LCX257M is suitable for driving heavy loads. It also features power down protection on inputs and outputs, which prevents any erratic behavior when the device is powered off. The IC is provided in a 16-SOIC package, which is widely used and suitable for automated assembly processes.

Overall, the ON Semiconductor MC74LCX257M is an excellent choice for designers looking for a reliable, high-speed multiplexer with the added benefit of 5V tolerant inputs. Its flexibility and protective features make it ideal for a variety of applications, including communication systems, data processing, and high-speed signal multiplexing.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5389 $60.1613
40+ $2.9037 $116.1480
62+ $2.8136 $174.4432
85+ $2.7223 $231.3955
110+ $2.6311 $289.4210
147+ $2.3597 $346.8759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess