SN74AHCT595DBR - 8-Bit Shift Registers with 3-State Output Registers
The SN74AHCT595DBR is a high-quality integrated circuit produced by Texas Instruments, designed to provide a reliable and efficient solution for digital data storage and transfer. This 8-bit shift register is a part of the 'AHCT' family, known for its compatibility with both CMOS and LVTTL levels, and is particularly suited for applications requiring the temporary storage of data, serial-to-parallel conversion, and driving multiple outputs.
Key Features:
- Logic Family: AHCT
- Number of Bits: 8 bits
- Output Type: 3-State
- Operating Voltage: 4.5 V to 5.5 V
- Package: SSOP (DBR)
- Operating Temperature: -40°C to 85°C
The device features an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Both the shift and storage registers have separate clocks. Data is shifted on the positive-going transitions of the shift register clock (SHCP) and the data in the storage register is transferred to the output buffer on a positive-going transition of the storage register clock (STCP).
One of the distinguishing features of the SN74AHCT595DBR is its 3-state output registers, which allow the device to either drive output lines directly or to be placed in a high-impedance state. This feature is particularly useful when the outputs are connected to a bus that is shared with other devices, as it prevents bus contention.
The device also includes a serial output (Q7') that allows for cascading multiple SN74AHCT595DBR devices. When using multiple devices, the serial output of one shift register can be connected to the serial input of another, enabling the user to create shift registers of greater lengths to accommodate a variety of applications.
With its robust design and versatile functionality, the SN74AHCT595DBR from Texas Instruments is an excellent choice for a wide range of digital applications, including microprocessor expansion, data acquisition systems, and display drivers. Its performance and reliability make it a staple component in the toolkits of electronic designers and engineers globally.