EN
  • EN
  • DE

INA206A

Part No INA206A
Manufacturer Texas Instruments
Description High-Side Measurement Current-Shunt Monitor with Dual Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1185802-INA206A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA206A CAD Model

Description

The INA206A from Texas Instruments is a high-accuracy current shunt monitor designed for precision current measurement in both low and high-side configurations. This integrated circuit (IC) offers a simple and effective solution for applications requiring accurate monitoring of current flow through a shunt resistor.

Key Features

  • High Accuracy: The INA206A boasts a maximum offset voltage of 10 µV and a gain error of only 0.1%, ensuring precise current measurements.
  • Wide Common-Mode Range: Capable of operating over a common-mode voltage range from -16V to +80V, the INA206A is versatile and suitable for various applications.
  • Configurable Gain: With three gain options (50V/V, 100V/V, and 200V/V), designers can select the appropriate gain setting for their specific application requirements.
  • Low Quiescent Current: The device features a low quiescent current, making it ideal for power-sensitive applications.
  • Robust Design: The INA206A is designed to withstand harsh conditions and is specified over the extended operating temperature range of -40°C to +125°C.

Applications

The INA206A is suited for a wide range of applications, including but not limited to:

  • Power management in battery chargers and portable devices
  • Automotive battery management systems
  • Overcurrent protection circuits
  • Telecommunications equipment
  • Industrial and server power supplies

Package and Availability

The INA206A is available in a small, surface-mount, VSSOP-10 package, making it easy to integrate into a variety of PCB designs. Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can utilize the full capabilities of the INA206A in their projects.

For more information, datasheets, and support resources, visit the Texas Instruments product page.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess