EN
  • EN
  • DE

LM2936M-3

Part No LM2936M-3
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827736-LM2936M-3
Ultra Librarian 3D Model Ultra Librarian LM2936M-3 CAD Model

Description

Introducing the LM2936M-3 Voltage Regulator from Texas Instruments

The LM2936M-3 is a robust, low-dropout voltage regulator designed by Texas Instruments to cater to applications requiring a regulated 3V output from a higher voltage input. This highly efficient device is an ideal solution for battery-powered equipment, automotive electronics, and other systems where power conservation is critical.

Key Features

  • Low Dropout Voltage: The LM2936M-3 maintains regulation with a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: It offers a high degree of output voltage accuracy, making it suitable for sensitive electronic components that require a precise voltage supply.
  • Low Quiescent Current: The device features a low quiescent current, which is particularly beneficial for battery-powered applications as it extends battery life by minimizing power drain when in standby mode.
  • Reverse Battery Protection: To safeguard the electronic circuitry, the LM2936M-3 provides reverse battery protection that prevents damage in case of incorrect battery installation.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features protect the regulator and the application from over-current and over-temperature conditions.

Applications

The LM2936M-3 is versatile and can be used in a wide range of applications, including:

  • Automotive systems such as car radios and GPS units
  • Battery-powered devices like portable media players and handheld instruments
  • Microcontroller power supplies
  • Low-power telecommunications equipment

Product Specifications

  • Output Voltage: 3V
  • Output Current: Up to 50mA
  • Package: The LM2936M-3 comes in an SOIC-8 package, which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

With its combination of features, the LM2936M-3 from Texas Instruments stands out as a reliable and efficient voltage regulator for maintaining stable operation in a variety of electronic devices. Its low dropout performance and protection features make it a go-to choice for designers looking to enhance the durability and longevity of their power management systems.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4244 $51.3660
36+ $2.8098 $101.1528
56+ $2.7220 $152.4320
76+ $2.6342 $200.1992
99+ $2.5464 $252.0936
132+ $2.2830 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess