EN
  • EN
  • DE

MC74LCX32DT

Part No MC74LCX32DT
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features OR Gate IC 4 Channel - 14-TSSOP
Manufacturer ON Semiconductor
Series 74LCX
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MC74LCX32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883744-MC74LCX32DT
Ultra Librarian 3D Model Ultra Librarian MC74LCX32DT CAD Model

Description

Description of Product MC74LCX32DT from ON Semiconductor

The MC74LCX32DT is a high-performance, quad 2-input OR gate integrated circuit designed and manufactured by ON Semiconductor. This advanced technology logic gate is part of the LCX family of products that are fabricated with a proprietary, high-speed BiCMOS technology. The device is engineered to operate with a 2.3V to 3.6V VCC supply voltage, making it ideal for interfacing with 3.3V systems.

One of the key features of the MC74LCX32DT is its 5V tolerant inputs, which allow for a seamless interface with 5V systems, providing a bridge between legacy systems and newer, low-voltage designs. This feature ensures that the device is compatible with mixed-voltage system environments, which is particularly important in transitional applications where different voltage domains are present.

The device is optimized for low-voltage applications and offers a significant advantage in terms of power consumption. The MC74LCX32DT boasts a reduced power supply current compared to equivalent CMOS outputs, thus contributing to energy-efficient operations in a variety of electronic systems. Additionally, the device has a significantly lower static power consumption, making it an excellent choice for battery-operated portable devices.

ON Semiconductor has equipped the MC74LCX32DT with a robust I/O capability. The outputs can drive up to 24 mA, providing the necessary drive strength for various loads, while maintaining fast switching times. This makes the device suitable for driving other logic gates, LEDs, or even small relays, without the need for additional buffer components.

The MC74LCX32DT is provided in a TSSOP-14 package, which is a compact, surface-mount package that allows for a high-density mounting and is well-suited for space-constrained applications. The device's small footprint is particularly beneficial in portable electronics where board space is at a premium.

In summary, the MC74LCX32DT from ON Semiconductor is a versatile, low-voltage, high-speed quad 2-input OR gate that is designed to meet the demands of modern electronic systems. Its compatibility with 5V inputs, low power consumption, and strong output drive make it an excellent choice for a wide range of applications, including computing, telecommunications, and consumer electronics.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
590+ $0.1970 $116.2300
910+ $0.1910 $173.8100
1,250+ $0.1848 $231.0000
1,620+ $0.1786 $289.3320
2,165+ $0.1601 $346.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess