The HEF40106BTT,118 from NXP Semiconductors is a robust, high-performance integrated circuit featuring six independent Schmitt trigger inverters. Designed to operate over a wide range of supply voltages, from 3V to 15V, this versatile component is an ideal choice for a multitude of logic applications where signal conditioning with hysteresis is required.
Key Features
- Logic Type: Inverter, Schmitt Trigger
- Number of Circuits: 6
- Supply Voltage Range: 3V to 15V
- Output Current: 4.2mA at 10V
- Package: TSSOP14
- Temperature Range: -40°C to +125°C
- Logic Case Style: TSSOP
- No. of Pins: 14
The HEF40106BTT,118's Schmitt trigger inputs provide a hysteresis effect, which enables the device to transform a noisy input signal into a clean digital output signal, making it perfect for applications that require wave shaping or noise elimination. The hysteresis also enhances noise immunity and allows the device to be used with slower input rise and fall times.
Applications
- Waveform shaping
- Signal conditioning
- Noise filtering
- Logic circuits
- Threshold detectors
The HEF40106BTT,118 is housed in a TSSOP14 package, which is not only space-efficient but also offers excellent thermal performance. This, combined with the wide operating temperature range, ensures reliable operation in a variety of challenging environments.
Whether you are designing consumer electronics, industrial control systems, or automotive applications, the HEF40106BTT,118 from NXP Semiconductors is a reliable and flexible choice that can help you achieve stable and precise digital logic operations.