EN
  • EN
  • DE

E32-L11FS 2M

Part No E32-L11FS 2M
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTIVE 8MM-20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Distance 0.314" ~ 0.787" (8mm ~ 20mm) ADJ
Sensing Method Reflective
Ultra Librarian 3D Model Ultra Librarian E32-L11FS 2M CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us
Broadcom Limited
SENSOR OPT REFLECTIVE 2MM 6SMD
Lowest to $23.0325
Omron
SENSOR OPT REFLCT 1MM-3MM
Need more? Email Us
Omron
SENSOR OPT REFL 0MM-3MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFLCT 1MM-3MM
Need more? Email Us
TT Electronics
SENSOR REFLCTV 12.7MM TOTEM POLE
Need more? Email Us
Omron
SENSOR OPT REFL 200MM
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH AMB LLP / Optical Encoder Rotary Incremental Round Straight Digital Square Wave Surface Mount
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH 180LPI ANG
Lowest to $32.1751

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess