EN
  • EN
  • DE

EMC5DXV5T1

Part No EMC5DXV5T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS NPN/PNP SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 47kOhms, 4.7kOhms
Resistor - Emitter Base (R2) 47kOhms, 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V / 20 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 500mW
Mounting Type Surface Mount
Package / Case SOT-553
Supplier Device Package SOT-553
Base Product Number EMC5DX
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 589220-EMC5DXV5T1
Ultra Librarian 3D Model Ultra Librarian EMC5DXV5T1 CAD Model

Description

ON Semiconductor EMC5DXV5T1: A Robust ESD Protection Solution

The EMC5DXV5T1 from ON Semiconductor is a state-of-the-art ESD protection device, designed to safeguard your sensitive electronic components from electrostatic discharge (ESD) events. This compact and efficient solution is perfect for space-constrained applications where superior ESD protection is a must.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that any ESD strikes are safely absorbed, minimizing the risk of damage to the protected circuit.
  • High ESD Protection: It can withstand ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, offering robust protection for your sensitive electronics.
  • Compact SOT−553 Package: The EMC5DXV5T1 comes in a small SOT−553 package, which is ideal for portable and space-sensitive designs without compromising on protection capabilities.
  • Low Leakage Current: With a low leakage current, this device ensures minimal power loss and helps in maintaining the energy efficiency of the overall system.
  • Fast Response Time: The device's quick response to ESD strikes ensures that the protected components are immediately shielded from any harmful voltage spikes.

Applications

The EMC5DXV5T1 is versatile and can be used in a variety of applications where ESD protection is critical. Some common applications include:

  • Portable Electronics
  • Smartphones and Tablets
  • USB Interfaces
  • Computer Peripherals
  • Consumer Electronics
  • Medical Devices

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability. The EMC5DXV5T1 is no exception, providing reliable ESD protection that meets stringent industry standards. With its excellent performance characteristics, this ESD protection device ensures that your products are safe from the potentially damaging effects of electrostatic discharge, thus enhancing product lifespan and consumer satisfaction.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-963
Lowest to $0.3440
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Panasonic
TRANS PREBIAS 2PNP SSMINI6-F3-B
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess