EN
  • EN
  • DE

MC74LVX02DTR2G

Part No MC74LVX02DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NOR Gate 4-Element 2-IN CMOS Automotive 14-Pin TSSOP W T/R / IC GATE NOR 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LVX
Packaging Reel package
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 3.6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V ~ 0.8 V
Logic Level - High 1.5 V ~ 2.4 V
Max Propagation Delay @ V, Max CL 10.1ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 787993-MC74LVX02DTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LVX02
Introduction Date July 16, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74LVX02DTR2G CAD Model

Description

ON Semiconductor MC74LVX02DTR2G

The ON Semiconductor MC74LVX02DTR2G is a high-performance, quad 2-input NOR gate integrated circuit that combines the low power dissipation and high noise immunity of CMOS with the high-speed performance of LSTTL. This device is fabricated with silicon gate CMOS technology and is designed to operate from a 3.3V power supply, making it suitable for battery-operated and portable applications where power efficiency is paramount.

The MC74LVX02DTR2G is part of the LVX family, which is characterized by the ability to operate at lower voltages with better power efficiency while still providing the fast switching speeds required in modern digital systems. The device features guaranteed input and output voltage levels that facilitate translation from 3.3V to 5V system environments, offering a versatile solution for mixed-voltage applications.

Key features of the MC74LVX02DTR2G include:

  • Supply voltage range from 2V to 3.6V
  • Input and output voltage levels compatible with 5V systems
  • High-speed performance, with propagation delay times significantly lower than conventional CMOS devices
  • Low quiescent power dissipation, ensuring minimal power consumption when the device is in a static condition
  • High noise immunity characteristic of CMOS technology
  • Support for inputs up to 5.5V, allowing interfacing with higher voltage logic levels without risk of damage
  • Output drive capability of 4mA at the supply voltage of 3V, suitable for driving standard loads in digital circuits

The MC74LVX02DTR2G is provided in a TSSOP-14 package, which is a compact surface-mount package that saves valuable board space in dense circuit designs. Its small footprint and low profile make it an ideal choice for space-constrained applications such as handheld devices, wearables, and embedded systems.

This device is designed for use in logic-level translation, signal gating, and as a building block in various digital circuits, including microprocessor or microcontroller systems, communication devices, and portable electronics. Its robust design ensures reliable operation over a wide range of environmental conditions, making it a dependable component for industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess