EN
  • EN
  • DE

MC74LVX240DW

Part No MC74LVX240DW
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74LVX
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVX240
Standard Package 2,014 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883761-MC74LVX240DW
Ultra Librarian 3D Model Ultra Librarian MC74LVX240DW CAD Model

Description

ON Semiconductor MC74LVX240DW Product Overview

The MC74LVX240DW from ON Semiconductor is a high-performance, low-voltage CMOS octal inverting buffer/line driver designed to operate from a 3.3V supply. It is a member of the LVX family, which is characterized by its low power consumption and high speed, making it an ideal choice for battery-operated and portable devices where power efficiency is critical.

This integrated circuit features eight inverting buffers with 3-state outputs, providing the flexibility to be used in bus-oriented applications. The 3-state outputs ensure that multiple outputs can be connected to a bus without the risk of contention or data corruption. This makes the MC74LVX240DW suitable for interfacing with high-speed buses or driving heavy loads with minimal power consumption and propagation delay.

The device is packaged in a 20-pin SOIC (Small Outline Integrated Circuit) package, allowing for a compact footprint on printed circuit boards. This surface-mount package is widely used in the industry and is compatible with standard PCB manufacturing processes, ensuring easy integration into a variety of electronic systems.

Key features of the MC74LVX240DW include:

  • Operating Voltage Range: 2.7V to 3.6V, optimized for 3.3V systems.
  • High-Speed Operation: Fast propagation delays and high drive current capabilities.
  • Low Power Consumption: Reduced power usage compared to traditional CMOS devices.
  • Multiple Configurations: Can be used as inverting buffers or line drivers with 3-state outputs.
  • Input Hysteresis: Improved noise immunity for more stable operation.
  • Compatibility: TTL-compatible inputs for easy interfacing with other logic families.

The MC74LVX240DW is ideal for applications that demand high-speed data transfer and low power consumption, such as portable computing devices, telecommunications, and networking equipment. Its robust design and industry-standard packaging make it a reliable choice for engineers and designers looking to optimize their digital systems for performance and efficiency.

ON Semiconductor's commitment to quality and performance is evident in the MC74LVX240DW, making it a go-to component for those in need of a reliable and efficient octal inverting buffer/line driver.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess