EN
  • EN
  • DE

MC74LVX374DWR2G

Part No MC74LVX374DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 95MHz
Max Propagation Delay @ V, Max CL 14.1ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1073981-MC74LVX374DWR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX374DWR2G CAD Model

Description

ON Semiconductor MC74LVX374DWR2G Octal D-Type Flip-Flop

The MC74LVX374DWR2G is a high-performance, octal D-type flip-flop integrated circuit (IC) produced by ON Semiconductor. This device is designed to provide storage for 8 bits of data in a single package, making it an ideal choice for applications requiring the capture and retention of parallel data or for implementing state machines.

Manufactured with advanced silicon-gate CMOS technology, the MC74LVX374DWR2G ensures low power dissipation and high noise immunity, which are essential characteristics for modern electronic systems. The device operates from a 3.3V power supply, which is compatible with TTL levels, making it suitable for interfacing with both CMOS and TTL logic families.

The MC74LVX374DWR2G features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The flip-flops capture the state of their respective D-inputs on the rising edge of the clock input signal. This data is then available at the Q outputs until the next rising edge of the clock. Additionally, the device includes an output enable (OE) input that, when held high, places the outputs in a high-impedance state. This feature is particularly useful for interfacing with bus-oriented systems, as it allows multiple devices to share the same output lines without conflict.

ON Semiconductor has packaged the MC74LVX374DWR2G in a wide-body SOIC-20 package, which provides a compact footprint while ensuring adequate spacing for routing and heat dissipation. The device is also characterized for operation from -40°C to +85°C, making it reliable in a broad range of environmental conditions.

Key features of the MC74LVX374DWR2G include:

  • 3.3V CMOS Logic Level Compatible
  • Low Power Dissipation
  • High Noise Immunity
  • Edge-Triggered D-Type Flip-Flops
  • Output Enable (OE) Function
  • Wide SOIC-20 Packaging
  • Industrial Temperature Range: -40°C to +85°C

Whether used in data storage, communication systems, or digital signal processing, the MC74LVX374DWR2G from ON Semiconductor offers a reliable and efficient solution for your digital logic needs. Its combination of low power, high speed, and robust environmental tolerance makes it a versatile component for any high-performance electronic design.

You May Also Be Interested in

Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess