EN
  • EN
  • DE
  • IT

MC74VHC1G07DFT1

Part No MC74VHC1G07DFT1
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INV O/DRAIN SOT353
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74VHC
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number 74VHC1G07
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637223-MC74VHC1G07DFT1
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G07DFT1 CAD Model

Description

ON Semiconductor MC74VHC1G07DFT1

The ON Semiconductor MC74VHC1G07DFT1 is a high-performance, single-gate CMOS logic level shifter designed to meet the demanding needs of today's high-speed digital systems. This versatile device is a non-inverting buffer with an open-drain output, making it suitable for interfacing with different logic levels or driving capacitive loads, such as LED displays or long cables.

Key Features

  • Advanced High-Speed CMOS Technology: The MC74VHC1G07DFT1 is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Wide Operating Voltage Range: With an operating voltage range of 2.0V to 5.5V, this device is compatible with a variety of logic levels, making it highly versatile for different system designs.
  • High Output Drive: This device can sink currents up to 8mA at 18V or source currents of 4mA at 18V, providing sufficient drive capability for most applications.
  • Low Power Dissipation: The MC74VHC1G07DFT1 has a low power dissipation characteristic, with 2µA maximum ICC at 25°C, which helps in reducing the overall power consumption of the system.
  • High Noise Immunity: The input has a hysteresis voltage of typically 1V at VCC = 4.5V, which provides enhanced noise immunity and allows for stable performance in noisy environments.

Applications

The MC74VHC1G07DFT1 is ideal for a range of applications, including:

  • Logic level conversion for interfacing different voltage domains
  • Driving heavy capacitive or low-resistance loads
  • Wired-OR logic implementations
  • Line driving where high output impedance is required

Package and Quality

The device is offered in a compact 5-pin SC−88A (SOT−353) package, which is designed for space-constrained applications. ON Semiconductor is committed to the highest standards of quality and reliability, ensuring that the MC74VHC1G07DFT1 meets the rigorous demands of the electronics industry.

With its combination of features, the MC74VHC1G07DFT1 from ON Semiconductor is a smart choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0692 $115.5640
2,585+ $0.0671 $173.4535
3,560+ $0.0649 $231.0440
4,605+ $0.0628 $289.1940
6,165+ $0.0563 $347.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess