EN
  • EN
  • DE

MC74VHC1G50DTT1G

Part No MC74VHC1G50DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER CMOS NON-INV 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 044561-MC74VHC1G50DTT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G50DTT1G CAD Model

Description

ON Semiconductor MC74VHC1G50DTT1G Single 2-Input NAND Gate

The MC74VHC1G50DTT1G is a high-performance CMOS single 2-input NAND gate integrated circuit designed by ON Semiconductor. This device is fabricated with silicon gate CMOS technology which ensures that it has superior switching characteristics, high noise immunity, and low power consumption. It is a versatile component that can be used in a wide range of digital applications.

With its compact SOT-416 (SC-70) package, the MC74VHC1G50DTT1G offers a space-saving solution for modern electronic devices. The small footprint makes it ideal for high-density applications where board space is at a premium. Despite its small size, it delivers robust performance and is capable of driving up to 8 LSTTL loads.

Key Features:

  • High Speed: The device boasts a propagation delay time of approximately 4.5 ns at VCC = 5V, CL = 15 pF, TA = 25°C, which allows for fast signal processing in critical applications.
  • Low Power Dissipation: With a power-down feature that includes a very low quiescent power dissipation under all conditions (ICC = 2µA max), this device is suitable for battery-operated and power-sensitive designs.
  • Power-Off Protection: Inputs and outputs can tolerate up to 5.5V with a power-off feature, providing protection against unexpected voltage spikes.
  • High Noise Immunity: The VHC family design ensures a high level of noise immunity, typically VNIH = VNIL = 28% VCC at VCC = 5V, which is crucial for stable operation in electrically noisy environments.
  • Wide Operating Voltage Range: The device can operate at a range of voltages from 2V to 5.5V, making it compatible with a variety of logic levels and allowing for flexible design options.
  • Lead-Free and RoHS Compliant: The MC74VHC1G50DTT1G is designed to meet environmental standards, being completely lead-free and RoHS compliant.

This ON Semiconductor product is an excellent choice for designers looking for a reliable and efficient NAND gate logic solution. Its high-speed, low-power operation, and robust noise immunity make it a go-to component for applications ranging from portable devices to complex digital systems. The MC74VHC1G50DTT1G is not only a testament to ON Semiconductor's commitment to quality but also to their dedication to environmentally friendly manufacturing practices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Lowest to $1.6632

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess