EN
  • EN
  • DE

MC74VHC1GT02DTT1G

Part No MC74VHC1GT02DTT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Single 2-input, 4.5-V to 5.5-V NOR gate with TTL-compatible CMOS inputs 5-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1077918-MC74VHC1GT02DTT1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT02DTT1G CAD Model

Description

ON Semiconductor MC74VHC1GT02DTT1G Logic Gate

The ON Semiconductor MC74VHC1GT02DTT1G is a high-performance, CMOS logic gate device that combines the very high speed of CMOS with the rail-to-rail drive capabilities of bipolar transistors. This single 2-input NOR gate is designed for optimum performance in a wide range of applications, providing a versatile component for designers in the electronics industry.

Key Features

  • High Speed: The device operates at a very high speed, which is a hallmark of the VHC family, making it suitable for fast switching applications.
  • Low Power Consumption: Despite its speed, the MC74VHC1GT02DTT1G maintains low power dissipation, which is crucial for battery-operated and power-sensitive designs.
  • High Noise Immunity: The logic gate features a noise immunity characteristic of 28% of the supply voltage (VCC), ensuring reliable performance in electrically noisy environments.
  • Wide Operating Voltage Range: It can function over a broad VCC range from 2.0V to 5.5V, providing flexibility for use in various logic systems and compatibility with TTL levels.
  • Power Down Protection: Inputs and outputs are protected against ±20kV air discharge and ±10kV contact discharge, ensuring the device's longevity and reliability.
  • Lead-Free and RoHS Compliant: The device is environmentally friendly, adhering to current regulations regarding hazardous substances in electronic equipment.

Applications

The MC74VHC1GT02DTT1G is suitable for a wide array of applications, including but not limited to:

  • High-speed logic circuits
  • Power management systems
  • Portable and battery-powered electronics
  • Data communication systems
  • Signal processing units

Package and Quality

Encased in a small SOT-23-5 package, the MC74VHC1GT02DTT1G is designed for space-constrained applications. Its compact size does not compromise its performance or durability. ON Semiconductor ensures quality and reliability, making this logic gate a trusted choice for engineers and designers seeking a robust component for their electronic circuits.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess